EN
  • EN
  • DE

ADC32J25IRGZR

Part No ADC32J25IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Type Surface Mount
Base Product Number ADC32J25
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 811200-ADC32J25IRGZR
Ultra Librarian 3D Model Ultra Librarian ADC32J25IRGZR CAD Model

Description

Product Overview: ADC32J25IRGZR by Texas Instruments

The ADC32J25IRGZR is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance ADC is part of TI's extensive data converter portfolio, specifically engineered to meet the rigorous demands of modern signal processing applications. With its impressive sampling rate and resolution, the ADC32J25IRGZR is an ideal choice for applications that require high-speed data acquisition and precise digital representation of analog signals.

Key Features and Benefits

  • High-Resolution Conversion: The ADC32J25IRGZR boasts a 14-bit resolution, providing fine detail in the digital representation of the input signal. This high level of precision ensures that subtle variations in the analog signal are accurately captured, making it suitable for sensitive measurements and high-fidelity applications.
  • Fast Sampling Rate: With a sampling rate of up to 25 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals without compromising data integrity. This feature is particularly beneficial in applications such as radar systems, medical imaging, and communication systems, where rapid signal changes need to be monitored and analyzed.
  • Dual-Channel Input: The dual-channel input allows for simultaneous sampling of two analog signals, which is critical for applications that require multi-channel data acquisition, such as phased array systems and MIMO (Multiple Input Multiple Output) communication technologies.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC32J25IRGZR operates with low power consumption, making it suitable for portable and battery-operated devices where power availability is a concern.
  • Compact Form Factor: Housed in a VQFN (Very Thin Quad Flat Non-leaded) package, the device is compact and suitable for space-constrained applications.
  • JESD204B Interface: It features a JESD204B high-speed serial interface, which simplifies PCB design and reduces data I/O routing for high-speed data converters.

Applications

The ADC32J25IRGZR is versatile and can be utilized across a variety of sectors including communications, radar systems, test and measurement equipment, medical imaging, and other applications that demand high-speed, precise data conversion.

Quality and Reliability

As with all Texas Instruments products, the ADC32J25IRGZR is built to the highest quality standards, ensuring reliability and consistent performance. TI's commitment to excellence means that customers can integrate this ADC into their systems with confidence, knowing that it will deliver the accuracy and speed required for their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5674 $67.5674
2+ $55.4400 $110.8800
3+ $53.7075 $161.1225
4+ $51.9750 $207.9000
5+ $50.2425 $251.2125
7+ $45.0450 $315.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess