EN
  • EN
  • DE

ADC16DV160CILQE/NOPB

Part No ADC16DV160CILQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 16BIT DUAL 160MSPS 68VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 160M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 68-VQFN (10x10)
Win Source Part Number 1014107-ADC16DV160CILQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC16DV160CILQE/NOPB CAD Model

Description

Product Overview: ADC16DV160CILQE/NOPB

The ADC16DV160CILQE/NOPB is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional accuracy and speed for demanding applications. With its advanced features and robust design, this ADC is ideal for use in wireless communication systems, test and measurement equipment, radar and satellite communication, and medical imaging devices.

Key Features

  • High-Speed Operation: The ADC16DV160CILQE/NOPB operates at a maximum sampling rate of 160 MSPS (million samples per second), providing the high-speed data acquisition required for accurate signal representation in high-frequency applications.
  • Dual-Channel Functionality: This device features two ADC channels, allowing simultaneous sampling and processing of two analog signals, which is critical for applications such as I/Q demodulation in communication systems.
  • Resolution: With its 16-bit resolution, the ADC16DV160CILQE/NOPB ensures high precision in digital representation, minimizing quantization error and improving the overall signal-to-noise ratio (SNR).
  • Low Power Consumption: The ADC is designed for power efficiency, which is essential for portable and battery-powered devices where power conservation is a priority.
  • Flexible Interface: The product supports various digital output formats, including LVDS (Low-Voltage Differential Signaling), to ensure compatibility with a wide range of digital signal processors (DSPs) and FPGAs.
  • Robust Packaging: Housed in a QFN (Quad Flat No-leads) package, the ADC16DV160CILQE/NOPB is designed for durability and reliable performance in challenging environments.

Applications

The ADC16DV160CILQE/NOPB is versatile and can be implemented across various high-speed data acquisition systems. Its precision and speed make it particularly well-suited for:

  • Wireless communication infrastructure
  • Satellite communication systems
  • Radar systems
  • Medical imaging technologies such as MRI and CT scanners
  • Professional audio equipment
  • Test and measurement instruments

With its combination of high-speed, dual-channel operation, and low power consumption, the ADC16DV160CILQE/NOPB from Texas Instruments stands out as a top-tier solution for advanced analog-to-digital conversion requirements in cutting-edge electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,164.1792 $1,164.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess