EN
  • EN
  • DE

ADC14C080CISQE/NOPB

Part No ADC14C080CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 767755-ADC14C080CISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC14C080
Introduction Date September 01, 2006
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC14C080CISQE/NOPB CAD Model

Description

Product Overview: ADC14C080CISQE/NOPB

The ADC14C080CISQE/NOPB is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Texas Instruments. This precision ADC is designed to offer an optimal balance between speed and power consumption, making it an excellent choice for a wide range of applications including medical imaging, communications, data acquisition systems, and industrial automation.

Key Features

  • Resolution: The device boasts a 14-bit resolution, ensuring high precision in analog signal conversion.
  • Sampling Rate: It offers a fast sampling rate of up to 80 MSPS (Mega Samples Per Second), which is ideal for capturing high-speed signals.
  • Input Range: The ADC14C080CISQE/NOPB has a differential input range, providing improved noise immunity and a dynamic range suitable for complex signal environments.
  • Low Power Consumption: Designed for efficiency, the ADC operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Interface: It features a user-friendly parallel LVDS (Low-Voltage Differential Signaling) output interface that facilitates easy integration with digital systems and minimizes digital noise.
  • Package: The device comes in a compact 48-WQFN (Quad Flat No-Lead) package, which is space-saving and ideal for compact circuit designs.

Applications

With its high resolution and fast sampling rate, the ADC14C080CISQE/NOPB is versatile for use in various high-performance applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Industrial Control and Automation
  • Video and Image Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC14C080CISQE/NOPB is no exception. This product is RoHS compliant and designed to meet high standards of performance and reliability. The inclusion of the "NOPB" suffix in the part number indicates that this device is provided in a lead-free package, aligning with environmental standards and regulations.

In summary, the ADC14C080CISQE/NOPB from Texas Instruments is a top-tier ADC solution for designers looking to incorporate precise and rapid analog-to-digital conversion in their systems with minimal power draw and space requirements.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5730 $77.5730
2+ $63.6497 $127.2994
3+ $61.6606 $184.9818
4+ $59.6716 $238.6864
5+ $57.6825 $288.4125
6+ $51.7154 $310.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess