EN
  • EN
  • DE

ADC12L034CIWM

Part No ADC12L034CIWM
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Bits 12
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting SMD (SMT)
Base Product Number ADC12L
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names *ADC12L034CIWM
Standard Package 30
Win Source Part Number 1227169-ADC12L034CIWM
Ultra Librarian 3D Model Ultra Librarian ADC12L034CIWM CAD Model

Description

Introducing the ADC12L034CIWM from Texas Instruments

The ADC12L034CIWM is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a remarkable blend of speed and precision, making it an ideal choice for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this ADC operates at a conversion rate of up to 40 MSPS (Mega Samples Per Second), providing the speed required for high-bandwidth measurements.

One of the key features of the ADC12L034CIWM is its innovative architecture that allows for both high-speed operation and low power consumption. This makes it suitable for battery-operated devices, portable equipment, and other power-sensitive applications. The ADC is designed with an internal sample-and-hold circuit, which ensures accurate sampling of input signals without the need for external components, simplifying the design and reducing system costs.

The device comes in a compact 20-pin SOIC (Small Outline Integrated Circuit) package, which is conducive to space-constrained designs. With its single 5V power supply requirement, the ADC12L034CIWM is easy to integrate into existing systems. Additionally, it features a differential input range of ±1V, and the pseudo-differential analog inputs are MUXed into a single sample-and-hold amplifier, providing flexibility in handling various signal types.

For digital interface, the ADC12L034CIWM offers a parallel output format, which is compatible with many of the industry-standard DSPs and microprocessors. The device also includes an over-range indication flag that alerts the system in case of input signal overdrive, enhancing the robustness of the system it is integrated into.

Applications for the ADC12L034CIWM are diverse and include but are not limited to medical imaging, test equipment, communication systems, and data acquisition systems. Its high-speed performance, coupled with low power consumption and Texas Instruments' reputation for quality, makes the ADC12L034CIWM a reliable choice for engineers and designers looking to enhance the performance of their digital systems.

Overall, the ADC12L034CIWM is a testament to Texas Instruments' commitment to providing advanced, integrated solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess