EN
  • EN
  • DE

ADC12DS080CISQE/NOPB

Part No ADC12DS080CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 12BIT DUAL 80MSPS 60WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 767749-ADC12DS080CISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC12DS080
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC12DS080CISQE/NOPB CAD Model

Description

Product Overview: ADC12DS080CISQE/NOPB

The ADC12DS080CISQE/NOPB is a high-performance, dual-channel, 12-bit, analog-to-digital converter (ADC) designed by Texas Instruments. This cutting-edge component is tailored for applications requiring high-speed data acquisition, signal processing, and automated test equipment. With its exceptional speed and accuracy, the ADC12DS080CISQE/NOPB is an ideal choice for advanced communication systems, medical imaging, and radar and satellite systems.

Key Features

  • Resolution: 12-bit dual-channel ADC, offering precise digital representation of analog signals.
  • Sampling Rate: Capable of converting analog inputs to digital outputs at a rate of up to 80 MSPS (Mega Samples Per Second), providing the necessary speed for high-bandwidth signals.
  • Input Range: The flexible input range accommodates a variety of signal levels, ensuring compatibility with a range of sensors and input sources.
  • Interface: Features a user-friendly parallel LVDS (Low Voltage Differential Signaling) interface, which minimizes digital noise and allows for high-speed data transfer.
  • Power Efficiency: Designed with power efficiency in mind, this ADC operates with a low power consumption that is critical for temperature-sensitive applications.
  • Package: Comes in a compact, surface-mount QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.
  • RoHS Compliant: The ADC12DS080CISQE/NOPB adheres to the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Medical imaging equipment
  • Radar and satellite communication systems
  • Automated test equipment

The ADC12DS080CISQE/NOPB by Texas Instruments represents the pinnacle of ADC technology, providing robust performance and reliability for the most demanding applications. Its combination of speed, precision, and power efficiency, along with a user-friendly interface and a versatile temperature range, makes it a top choice for engineers and designers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess