EN
  • EN
  • DE

ADC12DL3200ACF

Part No ADC12DL3200ACF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FOLD INTER 256FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Analog to Digital Converter 1, 2 Input 2 Folding Interpolating 256-FCBGA (17x17)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 256-BBGA, FCBGA
Case / Package 256-FCBGA (17x17)
Family Name ADC12DL3200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910222-ADC12DL3200ACF
Ultra Librarian 3D Model Ultra Librarian ADC12DL3200ACF CAD Model

Description

The ADC12DL3200ACF is a state-of-the-art, high-performance analog-to-digital converter (ADC) from Texas Instruments. This product is designed to meet the rigorous demands of advanced digital signal processing applications in the fields of telecommunications, medical imaging, test and measurement, and high-speed data acquisition.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail and precision in digital representation of the analog input signal.
  • Sampling Rate: It offers an impressive maximum sampling rate of 3.2 GSPS (giga-samples per second), which ensures accurate capture of high-frequency signals and minimizes information loss during the conversion process.
  • Dual-Channel Operation: The ADC12DL3200ACF operates with two channels, allowing simultaneous sampling and increased throughput for applications that require multi-channel data acquisition.
  • Input Flexibility: The device features a flexible input range, accommodating a variety of signal amplitudes, and supports both differential and single-ended inputs, enhancing its adaptability to different signal sources.
  • JESD204B Interface: Integration with systems is streamlined thanks to its JESD204B high-speed serial interface, which simplifies PCB design and reduces data I/O routing complexities.
  • Programmable Gain: Users can adjust the programmable gain to optimize the converter’s performance for specific signal levels, enhancing dynamic range and signal-to-noise ratio (SNR).
  • Power Efficiency: Designed with power efficiency in mind, the ADC12DL3200ACF minimizes power consumption without compromising on performance, making it suitable for power-sensitive applications.

Applications

The ADC12DL3200ACF from Texas Instruments is ideal for a wide range of applications. Its high-speed capabilities make it perfect for digital oscilloscopes, spectrum analyzers, and wireless receivers. Additionally, its precision and speed are beneficial for medical imaging systems like MRI and CT scanners, as well as for professional video equipment, satellite communication systems, and radar platforms.

Conclusion

In summary, the ADC12DL3200ACF is a versatile and powerful ADC solution that delivers exceptional performance and reliability for high-speed data conversion needs. Its advanced features and capabilities make it an excellent choice for any application requiring high-resolution and fast sampling rates, backed by the quality and support of Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,891.0448 $2,891.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess