EN
  • EN
  • DE

ADC12DJ3200AAV

Part No ADC12DJ3200AAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FLASH/SAR 144FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-FBGA, FCBGA
Case / Package 144-FCBGA (10x10)
Family Name ADC12DJ3200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Other Part Number 296-47440, ADC12DJ3200AAV-ND, -296-47440-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910218-ADC12DJ3200AAV
Ultra Librarian 3D Model Ultra Librarian ADC12DJ3200AAV CAD Model

Description

Introducing the ADC12DJ3200AAV from Texas Instruments

The ADC12DJ3200AAV is a cutting-edge analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor technology. This high-performance product is designed to meet the rigorous demands of modern electronic systems, providing an exceptional combination of speed and resolution that is ideal for a wide range of applications, including test and measurement systems, communications equipment, and radar and imaging systems.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of up to 3.2 GSPS (giga-samples per second) in dual-channel mode, and up to 6.4 GSPS in single-channel mode, the ADC12DJ3200AAV offers ultra-fast data acquisition capabilities. This makes it perfectly suited for high-bandwidth applications that require rapid signal processing.
  • Exceptional Resolution: The converter boasts a 12-bit resolution, ensuring high-fidelity signal conversion with precise detail. This level of accuracy is critical in applications where signal integrity is paramount.
  • Flexible Input Range: The ADC12DJ3200AAV provides a flexible input range, supporting both full-scale differential and single-ended inputs. This versatility allows designers to tailor the ADC to their specific system requirements.
  • JESD204B Interface: Equipped with the JESD204B interface, the ADC ensures high-speed data transfer with reduced interface lines, simplifying board layout and reducing the overall system footprint.
  • Integrated Digital Down Converter (DDC): The inclusion of an integrated DDC enhances the ADC's performance by providing digital down-conversion, decimation, and filtering, which minimizes the processing load on the system's FPGA or ASIC.
  • Power Efficiency: Despite its high-speed operation, the ADC12DJ3200AAV is designed for power efficiency, making it suitable for systems where power consumption is a concern.

Applications

The ADC12DJ3200AAV is a versatile component that can be utilized in a variety of high-speed data acquisition systems. Its robust feature set makes it ideal for:

  • Telecommunications infrastructure, such as 5G base stations
  • High-speed data acquisition for medical imaging like MRI and CT scanners
  • Advanced radar systems for both military and commercial aerospace applications
  • Professional test and measurement equipment
  • High-speed digital storage oscilloscopes (DSOs)

With its exceptional performance and versatility, the ADC12DJ3200AAV from Texas Instruments is a top choice for engineers and designers looking to push the boundaries of what's possible in electronic system design.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess