EN
  • EN
  • DE

ADC12C105CISQ

Part No ADC12C105CISQ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name ADC12C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910209-ADC12C105CISQ
Ultra Librarian 3D Model Ultra Librarian ADC12C105CISQ CAD Model

Description

The ADC12C105CISQ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This cutting-edge component is designed to meet the rigorous demands of advanced digital signal processing applications such as medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Precision Conversion: With a 12-bit resolution, the ADC12C105CISQ offers precise digital representations of analog signals, ensuring accurate data processing for critical applications.
  • High-Speed Performance: The ADC boasts a sample rate of up to 105 Mega samples per second (MSPS), enabling it to handle high-speed signals without compromising on data integrity.
  • Low Power Consumption: Designed for efficiency, this ADC consumes a minimal amount of power, making it ideal for portable and battery-powered devices where energy conservation is paramount.
  • Flexible Interface: The ADC12C105CISQ features a parallel LVDS (Low-Voltage Differential Signaling) output, providing robust, high-speed data transfer while minimizing signal interference and supporting long cable lengths.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Wireless and Wired Communications
  • High-speed Data Acquisition
  • Video and Image Processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for reliability. The ADC12C105CISQ is no exception, offering outstanding performance stability across various temperature ranges and environmental conditions. This ADC is part of Texas Instruments' broad portfolio of data converters that are engineered to provide solutions for diverse market segments.

Technical Support and Resources

Customers can access a wealth of resources including detailed datasheets, application notes, and design tools on the Texas Instruments website. Additionally, TI's support team and online community forums are available to assist with any technical queries or design challenges that may arise when integrating the ADC12C105CISQ into your projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.8802 $70.8802
2+ $58.1582 $116.3164
3+ $56.3407 $169.0221
4+ $54.5233 $218.0932
5+ $52.7058 $263.5290
7+ $47.2535 $330.7745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess