EN
  • EN
  • DE

ADC122S101CIMMX

Part No ADC122S101CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2 Channel, 1 MSPS 12-Bit A/D Converter | IC ADC 12BIT SAR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADC122S101
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139804-ADC122S101CIMMX
Manufacturer Homepage www.taosinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC122S101CIMMX CAD Model

Description

The ADC122S101CIMMX is a precision, high-speed, dual-channel Analog-to-Digital Converter (ADC) from Texas Instruments designed for a wide array of applications ranging from data acquisition systems to industrial automation and sensor interfaces. This ADC is known for its exceptional performance, delivering a 12-bit resolution with a sampling rate of up to 1 MSPS (Mega Samples Per Second).

Key Features

  • Resolution: The ADC122S101CIMMX offers a 12-bit resolution, ensuring accurate and high-quality digital representation of the analog input signals.
  • Channels: It has two independent ADC channels, allowing simultaneous sampling of different analog signals, which is ideal for multi-sensor systems.
  • Sampling Rate: With a conversion rate of up to 1 MSPS, this ADC is capable of high-speed data acquisition, making it suitable for applications requiring rapid signal processing.
  • Low Power Consumption: It is designed for power-sensitive applications, featuring a low power consumption mode that significantly reduces the power draw when the device is not actively converting.
  • Interface: The device includes a Serial Peripheral Interface (SPI) that facilitates easy integration with microcontrollers and digital systems.
  • Package: The ADC122S101CIMMX is available in a VSSOP-10 (Very Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the ADC122S101CIMMX allows it to be used in a variety of applications, including:

  • Battery-operated equipment
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability, and the ADC122S101CIMMX is no exception. Customers can expect robust performance and consistency from this ADC. Additionally, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and a responsive customer service team to assist with any design-in or application questions.

Overall, the ADC122S101CIMMX is a highly capable dual-channel ADC that offers a balance of speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6765 $51.4415
27+ $3.8371 $103.6017
41+ $3.7172 $152.4052
56+ $3.5973 $201.4488
72+ $3.4774 $250.3728
97+ $3.1177 $302.4169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess