EN
  • EN
  • DE

ADC122S051CIMMX

Part No ADC122S051CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC122S051/ADC122S051Q 2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter | IC ADC 12BIT SAR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADC122S051
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139801-ADC122S051CIMMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC122S051CIMMX CAD Model

Description

Product Overview: Texas Instruments ADC122S051CIMMX

The ADC122S051CIMMX is a precision analog-to-digital converter (ADC) from the renowned manufacturer, Texas Instruments. This high-performance component is designed to meet the rigorous demands of various electronic applications, offering an optimal blend of speed, accuracy, and power efficiency. The ADC122S051CIMMX is well-suited for applications in industrial, medical, and consumer electronics, where reliable digital representation of analog signals is critical.

At the heart of this device is a dual-channel, 12-bit ADC that operates with a sampling rate of up to 500 kilo samples per second (ksps). This allows for precise and rapid conversion of analog inputs into digital data, making it an excellent choice for systems that require fast signal processing capabilities. The ADC employs a successive approximation register (SAR) architecture, which ensures a balance between high-speed operation and low power consumption.

The ADC122S051CIMMX is available in a compact, 10-pin VSSOP (Very Thin Shrink Small Outline Package) that is ideal for space-constrained applications. Its small footprint does not compromise performance, ensuring that designers can incorporate this component into their designs without having to sacrifice board real estate.

With an operating temperature range of -40°C to +105°C, the ADC122S051CIMMX is built to perform reliably in harsh environments. This level of robustness makes it suitable for industrial applications that may be exposed to extreme temperatures. Additionally, the device supports a wide analog input voltage range, thus providing designers with the flexibility to interface with various sensors and input signals.

Integration with microcontrollers and digital systems is facilitated by the ADC's SPI-compatible serial interface, which simplifies the communication protocol and reduces the number of required interconnects. This feature makes the ADC122S051CIMMX a versatile component that can be easily integrated into existing and new designs alike.

In summary, the Texas Instruments ADC122S051CIMMX is a high-quality, dual-channel 12-bit ADC that offers excellent performance in a small package. Its combination of speed, precision, and low power consumption, coupled with its robust operating temperature range, makes it an ideal choice for a wide array of applications where accurate analog-to-digital conversion is paramount.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9204 $52.5672
42+ $2.3963 $100.6446
65+ $2.3214 $150.8910
90+ $2.2465 $202.1850
116+ $2.1716 $251.9056
155+ $1.9470 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,974 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess