EN
  • EN
  • DE

ADC12081CIVT/NOPB

Part No ADC12081CIVT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 5MSPS 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 5M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -20°C to 75°C
Case / Package 32-TQFP (7x7)
Win Source Part Number 1014067-ADC12081CIVT/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC12081CIVT/NOPB CAD Model

Description

Product Overview: ADC12081CIVT/NOPB

The ADC12081CIVT/NOPB is a high-performance analog-to-digital converter (ADC) manufactured by Texas Instruments (TI), designed to deliver precise digital data from analog inputs. This ADC is particularly suitable for applications that require accurate data acquisition, such as medical instrumentation, industrial control systems, and data communication devices.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine granularity in the digital representation of the analog signal.
  • Sampling Rate: It offers a fast sampling rate, which is essential for capturing rapid signal changes and maintaining high signal fidelity.
  • Input Voltage Range: The ADC12081CIVT/NOPB can accommodate a wide range of input voltages, making it versatile for various signal types.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC is an excellent choice for battery-operated devices or applications where power conservation is critical.
  • Interface: The device includes a user-friendly digital interface that simplifies integration with microcontrollers and digital signal processors (DSPs).
  • Package: It comes in a robust package that ensures long-term reliability and consistent performance in diverse operating conditions.
  • Temperature Range: The ADC operates across an extended temperature range, making it suitable for harsh environments.

Applications

The versatility and high precision of the ADC12081CIVT/NOPB make it an ideal choice for a wide array of applications, including:

  • Medical devices such as ECG and EEG monitors.
  • Industrial automation systems for process control and monitoring.
  • Instrumentation equipment requiring high-accuracy measurements.
  • Data acquisition systems for scientific research.
  • Communication systems where accurate signal processing is key.

Quality and Reliability

TI is known for its commitment to quality, and the ADC12081CIVT/NOPB is no exception. It is built to meet high standards of performance and reliability, ensuring that it will perform consistently across its lifespan. Additionally, the device's NOPB (No Lead (Pb)) designation indicates compliance with environmentally friendly manufacturing processes, aligning with current environmental regulations and standards for lead-free electronics.

For engineers and designers seeking a high-quality ADC solution, the ADC12081CIVT/NOPB from Texas Instruments stands out as a reliable and efficient choice that can enhance the performance of a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2514 $57.0056
9+ $11.6935 $105.2415
14+ $11.3281 $158.5934
19+ $10.9627 $208.2913
24+ $10.5972 $254.3328
32+ $9.5010 $304.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess