EN
  • EN
  • DE

ADC1173CIMTCX/NOPB

Part No ADC1173CIMTCX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC 2-Step Flash 15Msps 8-bit Parallel 24-Pin TSSOP T/R / IC ADC 8BIT 15MSPS 3V 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 15M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 75°C
Case / Package 24-TSSOP
Win Source Part Number 1014059-ADC1173CIMTCX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADC1173
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADC1173CIMTCX/NOPB CAD Model

Description

The ADC1173CIMTCX/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments. This advanced semiconductor device is designed to meet the rigorous demands of a wide range of applications, including data acquisition systems, medical instruments, and communication systems where high-speed signal processing is crucial.

Key Features

  • High-Speed Performance: The ADC1173CIMTCX/NOPB boasts a conversion rate of up to 20 MSPS (Mega Samples Per Second), allowing for rapid data acquisition and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for efficient power usage, making it ideal for portable and battery-powered applications.
  • Resolution: With an 8-bit resolution, the ADC provides a fine level of detail in the digital representation of analog signals.
  • Single Power Supply: It operates on a single 3.3V power supply, simplifying system power design requirements.
  • Easy Interface: The device features a parallel I/O interface, which facilitates easy connection to most microprocessors and digital signal processors.
  • Small Package: The ADC1173CIMTCX/NOPB is available in a compact 24-pin TSSOP (Thin Shrink Small Outline Package), allowing for space-saving PCB designs.
  • Lead-Free and RoHS Compliant: This product is supplied in a lead-free package and is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally-sensitive applications.

Applications

The versatility of the ADC1173CIMTCX/NOPB makes it an ideal choice for a variety of applications, including:

  • High-speed data acquisition systems
  • Medical imaging devices
  • Portable instrumentation
  • Communication systems
  • Digital oscilloscopes
  • Video signal processing

Conclusion

The ADC1173CIMTCX/NOPB from Texas Instruments represents a blend of speed, power efficiency, and design flexibility. Its robust feature set ensures that it can meet the needs of the most demanding applications, while its compliance with environmental standards reflects a commitment to sustainability. Whether for industrial, medical, or consumer electronics, this ADC stands as a reliable and high-quality choice for precision analog-to-digital conversion.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8804 $53.6844
25+ $4.0045 $100.1125
39+ $3.8793 $151.2927
54+ $3.7542 $202.7268
69+ $3.6291 $250.4079
93+ $3.2536 $302.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess