EN
  • EN
  • DE

ADC10DL065CIVS

Part No ADC10DL065CIVS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC10DL065 Dual 10-Bit, 65 MSPS, 3.3V, 370mW A/D Converter | IC ADC 10BIT PIPELINED 64TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Mounting Style SMD
Family Part Number ADC10DL065
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1139750-ADC10DL065CIVS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10DL065CIVS CAD Model

Description

The ADC10DL065CIVS is a high-performance, low-power, dual 10-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional speed and accuracy for a wide range of applications. This state-of-the-art component is an ideal solution for systems requiring high-speed data acquisition, such as medical imaging, test equipment, and communication systems.

Key Features

  • High-Speed Performance: The ADC10DL065CIVS boasts a conversion rate of up to 65 MSPS (mega samples per second), providing rapid data acquisition for real-time processing demands.
  • Dual Channel: Equipped with two ADCs in a single package, it allows for simultaneous sampling of different signals, enhancing the efficiency of the system and reducing the need for multiple converters.
  • Resolution: With a 10-bit resolution, this ADC offers fine granularity, ensuring detailed and precise digital representation of the analog input signal.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC10DL065CIVS minimizes energy usage, making it suitable for portable and battery-powered applications.
  • Integrated Features: The device includes an on-chip track-and-hold circuit and a voltage reference, simplifying the design and reducing external component requirements.
  • Flexible Interface: The digital output is compatible with various logic standards, allowing for easy integration into a range of digital systems.

Applications

  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Communication Infrastructure
  • Test and Measurement Equipment
  • Portable Instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the ADC10DL065CIVS is no exception. Manufactured to stringent standards, this ADC ensures reliable performance in demanding environments. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools, to facilitate integration and speed up time to market.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1627 $57.4881
7+ $15.7233 $110.0631
10+ $15.2319 $152.3190
14+ $14.7406 $206.3684
18+ $14.2492 $256.4856
24+ $12.7752 $306.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess