EN
  • EN
  • DE

ADC10D1500CIUT

Part No ADC10D1500CIUT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT FOLD INTERP 292BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 70°C
Mounting Surface Mount
Package 292-BBGA
Case / Package 292-BGA (27x27)
Family Name ADC10D1500
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A5A2
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910199-ADC10D1500CIUT
Ultra Librarian 3D Model Ultra Librarian ADC10D1500CIUT CAD Model

Description

The ADC10D1500CIUT is a state-of-the-art, high-performance analog-to-digital converter (ADC) developed by Texas Instruments. This cutting-edge device is designed to cater to the demanding needs of advanced digital signal processing applications such as telecommunications, radar systems, medical imaging, and high-speed instrumentation.

Key Features

  • Dual-Channel Operation: The ADC10D1500CIUT features two independent ADC channels, which allows for simultaneous sampling and processing of signals, enhancing the efficiency of multi-channel systems.
  • High Sampling Rate: With a maximum sampling rate of 1.5 GSPS (giga-samples per second), this ADC provides high-speed data conversion that is essential for capturing fast transient signals and for high bandwidth applications.
  • Excellent Dynamic Performance: It boasts an exceptional signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-fidelity signal conversion and accurate representation of the original analog signal.
  • Resolution: The 10-bit resolution of the ADC10D1500CIUT ensures fine quantization levels, resulting in detailed and precise digital output.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power consumption without compromising performance, making it suitable for power-sensitive applications.
  • Integrated Features: The device includes integrated features such as a voltage reference and a sample-and-hold circuit, which reduce the need for external components and simplify the design process.
  • Package: Housed in a compact, surface-mount package, the ADC10D1500CIUT is designed for easy integration into a wide range of electronic systems.

Applications

The ADC10D1500CIUT is versatile and can be used in various high-speed data acquisition systems. Its robust design and high-speed capabilities make it an ideal choice for:

  • Wireless Communication Infrastructure
  • Direct RF Down Conversion Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

In summary, the ADC10D1500CIUT by Texas Instruments is a high-speed, dual-channel, 10-bit ADC that offers exceptional performance for applications requiring precise and rapid signal conversion. Its integration of advanced features, along with its high sampling rate and dynamic performance, makes it a leading choice for engineers and designers in the high-speed data conversion market.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess