EN
  • EN
  • DE

ADC104S101CIMMX

Part No ADC104S101CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC104S101 4 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter | IC ADC 10BIT SAR 10VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADC104S101
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139730-ADC104S101CIMMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC104S101CIMMX CAD Model

Description

Texas Instruments - 10-Bit A/D Converter

The ADC104S101CIMMX is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Texas Instruments. Designed with advanced CMOS technology, this device is a perfect choice for applications that require high-speed data conversion with minimal power consumption.

Key Features:

  • Resolution: This ADC offers a 10-bit resolution, providing a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 200 MSPS (Mega Samples Per Second), the ADC104S101CIMMX is capable of handling high-speed signal processing requirements.
  • Low Power Consumption: It operates with a single supply voltage ranging from 2.7V to 5.25V, ensuring low power consumption and making it suitable for battery-powered devices.
  • Input Range: The analog input range for the ADC is from 0V to the supply voltage, providing a flexible interface for various signal types.
  • Interface: The device includes a serial interface that facilitates easy connection to microprocessors and DSPs, with minimal digital I/O lines required for communication.
  • Package: Available in a VSSOP (Very Small Shrink Small Outline Package), the ADC104S101CIMMX is designed for space-constrained applications.

Applications:

The ADC104S101CIMMX is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Handheld devices
  • Instrumentation and control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the ADC104S101CIMMX is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of various industrial and commercial environments.

Whether you are designing a sophisticated medical imaging system or a compact consumer electronic device, the ADC104S101CIMMX from Texas Instruments offers a reliable and efficient solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess