EN
  • EN
  • DE

ADC10061CIN

Part No ADC10061CIN
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description IC Adc 10 Bit 600NS 20-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Bits 10
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 987687-ADC10061CIN
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC10061CIN CAD Model

Description

The ADC10061CIN is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers outstanding accuracy and speed. Manufactured by Texas Instruments, a leader in semiconductor design and production, this ADC is an ideal choice for a wide range of applications that require precise digital representation of analog signals.

Key Features

  • Precision: With its 10-bit resolution, the ADC10061CIN is capable of converting analog input signals into digital output data with high accuracy, ensuring that the integrity of the signal is maintained during the conversion process.
  • Speed: This ADC boasts a high conversion rate, making it suitable for applications that require rapid signal processing, such as medical imaging, communication systems, and data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC10061CIN conserves energy, which is crucial for battery-powered devices and helps to reduce overall system power requirements.
  • Versatile Interface: The device features an easy-to-use digital interface that allows for straightforward integration with microprocessors and digital systems.
  • Analog Input Range: It accepts a wide range of analog input voltages, providing flexibility for various signal types.

Applications

The ADC10061CIN is versatile and can be used in numerous applications, including:

  • Industrial automation and process control
  • Medical equipment such as ECG and EEG machines
  • Scientific instrumentation
  • Data acquisition systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC10061CIN is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging environments.

Whether you're designing a sophisticated medical device or an industrial control system, the ADC10061CIN from Texas Instruments provides the accuracy, speed, and reliability you need to deliver exceptional performance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess