EN
  • EN
  • DE

ADC08D1520CIYB

Part No ADC08D1520CIYB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FOLD INTERP 128HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 128-LQFP Exposed Pad
Case / Package 128-HLQFP (20x20)
Family Name ADC08D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A1
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910191-ADC08D1520CIYB
Ultra Librarian 3D Model Ultra Librarian ADC08D1520CIYB CAD Model

Description

Introducing the ADC08D1520CIYB from Texas Instruments

The ADC08D1520CIYB is a state-of-the-art, high-performance dual 8-bit analog-to-digital converter (ADC) designed by Texas Instruments. This cutting-edge product is engineered to meet the demanding requirements of today's high-speed signal processing applications, making it an ideal choice for a wide range of industries, including telecommunications, radar systems, test and measurement equipment, and electronic warfare.

At the heart of the ADC08D1520CIYB lies its exceptional sampling rate of up to 1.52 GSPS (giga-samples per second) per channel in dual-channel mode, and up to 3.0 GSPS in single-channel interleaved mode. This impressive speed ensures that the ADC can capture even the fastest of signals without losing fidelity, making it perfect for high-frequency applications.

The device features an on-chip buffer and a sample-and-hold circuit that minimizes the sample time jitter, thus ensuring a high signal-to-noise ratio (SNR) and excellent dynamic performance. The ADC08D1520CIYB also boasts an integrated digital down-converter (DDC) with a 32-bit numerically controlled oscillator (NCO) and decimation filters, providing additional signal processing capabilities and reducing the data rate for downstream digital processing.

One of the key advantages of the ADC08D1520CIYB is its flexible input range. The full-scale input voltage can be adjusted from 1.0 Vpp to 2.0 Vpp, allowing users to optimize the converter for their specific signal amplitude, thereby maximizing the dynamic range and the performance of their system.

Designed with reliability in mind, the ADC08D1520CIYB operates over an industrial temperature range and is housed in a compact 292-ball BGA (ball grid array) package. This robust packaging not only ensures a small footprint on the system board but also facilitates better thermal performance and easier integration into a wide variety of designs.

In summary, the ADC08D1520CIYB from Texas Instruments is a versatile and powerful dual ADC solution that provides high-speed, high-resolution data conversion with advanced signal processing features. It is an excellent choice for designers looking to enhance the performance and accuracy of their digital systems.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $873.1344 $873.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess