EN
  • EN
  • DE

ADC08D1500CIYB/NOPB

Part No ADC08D1500CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter | IC ADC 8BIT FOLD INTERP 128HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 8
Sampling Rate (Per Second) 1.5G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture Folding Interpolating
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.8V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-LQFP Exposed Pad
Supplier Device Package 128-HLQFP (20x20)
Mounting Style SMD
Family Part Number ADC08D1500
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1139682-ADC08D1500CIYB/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC08D1500CIYB/NOPB CAD Model

Description

Product Overview: ADC08D1500CIYB/NOPB

The ADC08D1500CIYB/NOPB is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) from Texas Instruments, designed to provide exceptional speed and accuracy for a wide range of applications. This ADC is capable of converting analog signals to 8-bit digital data at rates up to 1.5 Giga samples per second (GSPS) per channel, making it an ideal choice for high-speed signal processing tasks such as in telecommunications, radar systems, test and measurement equipment, and medical imaging devices.

Key Features

  • High-Speed Performance: With a sampling rate of up to 1.5 GSPS, this ADC provides the speed necessary for capturing high-frequency signals with precision.
  • Dual-Channel Operation: The ADC08D1500CIYB/NOPB features two ADC cores, allowing simultaneous sampling of two different analog inputs. This is particularly useful for applications requiring channel diversity or MIMO (Multiple Input, Multiple Output) configurations.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for efficiency, minimizing power consumption and heat generation.
  • Flexible Interface: It includes a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output interface that ensures fast data transfer rates while reducing signal interference and improving noise immunity.

Applications

  • Wireless and Wired Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Speed Data Acquisition

This ADC is packaged in a compact, surface-mount, 292-ball BGA (Ball Grid Array) package, which allows for a small footprint on the PCB and robust physical connection for high reliability. The ADC08D1500CIYB/NOPB is also characterized for operation over the industrial temperature range, ensuring stable performance in diverse environments.

With its combination of high-speed operation, dual-channel flexibility, and low power consumption, the ADC08D1500CIYB/NOPB from Texas Instruments stands out as a premier choice for designers looking to integrate a high-performance ADC into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $587.4627 $587.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess