EN
  • EN
  • DE

ADC08D1000CIYB/NOPB

Part No ADC08D1000CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FOLD INTERP 128HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
Manufacturer Texas Instruments
Package Tray
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 128-LQFP Exposed Pad
Case / Package 128-HLQFP (20x20)
Family Name ADC08D1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A1
HTSUS 8542.39.0001
Other Part Number ADC08D1000CIYBNOPB, *ADC08D1000CIYB/NOPB
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910190-ADC08D1000CIYB/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC08D1000CIYB/NOPB CAD Model

Description

Product Overview: ADC08D1000CIYB/NOPB

The ADC08D1000CIYB/NOPB is a high-performance, low-power, 8-bit dual-channel analog-to-digital converter (ADC) from Texas Instruments. This state-of-the-art component is designed to meet the rigorous demands of high-speed data acquisition systems, including wireless communication, test and measurement equipment, and radar and satellite communication applications.

Key Features

  • High-Speed Performance: The ADC08D1000CIYB/NOPB delivers a maximum sampling rate of 1 GSPS (Giga Samples Per Second), allowing it to accurately digitize high-frequency signals with exceptional fidelity.
  • Dual-Channel Design: With its dual-channel architecture, this ADC can process two analog signals concurrently, which is essential for complex signal analysis and for systems that require simultaneous sampling of multiple inputs.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC08D1000CIYB/NOPB is engineered for efficiency, minimizing power usage and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Flexible Interface: The device includes a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output interface, which supports high-speed data transmission with reduced noise and improved signal integrity.
  • Integrated Features: It comes with built-in features such as a programmable threshold detector and a flexible format for output data, which provide additional versatility and ease of integration into a wide range of applications.

Applications

Thanks to its robust design and high-speed performance, the ADC08D1000CIYB/NOPB is suitable for a variety of applications, such as:

  • Wireless and Wired Broadband Communication
  • High-Speed Data Acquisition Systems
  • Test and Measurement Instruments
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment

Quality and Reliability

As with all Texas Instruments products, the ADC08D1000CIYB/NOPB is manufactured to the highest standards of quality and reliability. It is available in a compact 292-BGA (Ball Grid Array) package, ensuring a small footprint on the printed circuit board (PCB) and ease of mounting in space-constrained designs.

For engineers and designers looking for a high-speed, dual-channel ADC with low power consumption and a comprehensive set of features, the ADC08D1000CIYB/NOPB from Texas Instruments is an excellent choice that promises to deliver performance and reliability in the most demanding of applications.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess