EN
  • EN
  • DE

ADC088S022CIMT

Part No ADC088S022CIMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC088S022
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1139672-ADC088S022CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC088S022CIMT CAD Model

Description

Product Overview: ADC088S022CIMT by Texas Instruments

The ADC088S022CIMT is a high-performance, low-power, 8-channel, 8-bit successive approximation register (SAR) analog-to-digital converter (ADC) developed by Texas Instruments. This versatile ADC is designed to operate with a single power supply ranging from 2.7V to 5.25V, making it an ideal solution for a wide array of applications including battery-powered devices, data acquisition systems, and medical instrumentation.

Key Features

  • Resolution: 8-bit SAR ADC that provides precise digital representations of analog signals.
  • Channels: Features 8 multiplexed input channels, allowing for multiple signal acquisitions with a single device.
  • Sampling Rate: Offers a high-speed sampling rate of up to 50 ksps, which is suitable for capturing fast-changing signals.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains excellent performance with low power dissipation.
  • Interface: Equipped with a SPI-compatible serial interface that facilitates easy integration with most microcontrollers and digital systems.
  • Package: Available in a small, 16-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained designs.

Applications

The ADC088S022CIMT is a versatile component suitable for a wide range of applications, including:

  • Portable devices where power efficiency is critical
  • Data acquisition systems requiring multiple channel inputs
  • Industrial process control and monitoring systems
  • Medical devices that demand accurate and reliable signal processing
  • Automotive systems for sensor data collection and diagnostics

Conclusion

With its combination of high resolution, multiple input channels, and low power operation, the ADC088S022CIMT from Texas Instruments stands out as a top choice for designers seeking a reliable and efficient ADC solution. Its ease of integration and compact package size further contribute to its appeal in a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8831 $51.8958
43+ $2.3657 $101.7251
66+ $2.2917 $151.2522
91+ $2.2178 $201.8198
117+ $2.1439 $250.8363
157+ $1.9221 $301.7697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,545 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess