ADC084S051CIMM/NOPB Overview
The ADC084S051CIMM/NOPB is a high-performance, 8-bit analog-to-digital converter (ADC) designed for precision measurements in a variety of applications. Manufactured to provide reliable performance, this ADC is ideal for projects requiring accurate conversion of analog signals to digital data.
Features and Benefits
- Resolution: 8-bit resolution for precise data acquisition
- Sample Rate: Up to 200 kSPS
- Package: Miniature MSOP-10 for space-constrained applications
- Power Supply: Supports single-supply operation
- Temperature Range: Keeps working optimally within -40°C to +85°C
Applications
- Data acquisition systems
- Portable instrumentation
- Medical devices
- Industrial process control
This ADC module is an excellent choice for applications that need reliable analog-to-digital conversion while occupying minimal space.