EN
  • EN
  • DE

ADC0832CCWM/NOPB

Part No ADC0832CCWM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SERIAL I/O 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 31.25k
Number of Inputs 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4.5 V to 6.3 V
Digital Supply Voltage 4.5 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Win Source Part Number 108091-ADC0832CCWM/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian ADC0832CCWM/NOPB CAD Model

Description

Product Overview

Introducing the ADC0832CCWM/NOPB, a dual-channel 8-bit analog-to-digital converter (ADC) engineered for adaptability and precision. With dual inputs and a serial output, it is well-suited for sophisticated electronic applications that require robust data handling.

Applications

  • Advanced Data Acquisition Systems
  • Home Automation Devices
  • Sensor Fusion Technology
  • Networked Embedded Systems
  • Healthcare Monitoring Equipment

Features and Benefits

  • Dual Input Channels: Supports dual data streams, enhancing its flexibility in monitoring and control applications.
  • Energy-Efficient Operations: Designed to conserve power while delivering top performance.
  • Serial Output Interface: Ensures ease of integration with existing digital systems.
  • Enhanced Accuracy: Provides reliable and precise data conversion essential for critical applications.
  • Compact SOIC Form Factor: Available in an SOIC package, making it ideal for space-constraint environments.

Additional Details

The ADC0832CCWM/NOPB stands out for its dual-channel capability, offering a combination of precision, power efficiency, and adaptability for developers looking to innovate across a spectrum of technologies.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0165 $50.8250
120+ $0.8341 $100.0920
190+ $0.8080 $153.5200
260+ $0.7820 $203.3200
335+ $0.7559 $253.2265
445+ $0.6777 $301.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess