EN
  • EN
  • DE

ADC082S101CIMM/NOPB

Part No ADC082S101CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 2CH 1MSPS 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 8
Sampling Rate 1M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 767722-ADC082S101CIMM/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name ADC082S101
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC082S101CIMM/NOPB CAD Model

Description

Product Overview: ADC082S101CIMM/NOPB

The ADC082S101CIMM/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This component is designed to deliver fast conversion speeds with a simplified interface that is ideal for a wide range of applications, including data acquisition systems, battery-operated devices, and portable consumer electronics.

Key Features

  • Resolution: The ADC offers an 8-bit resolution, providing a fine digital representation of the analog input signal.
  • High-Speed Sampling: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals at high speeds, making it suitable for capturing fast transient events.
  • Single Supply Operation: The device operates from a single 2.7V to 5.25V power supply, allowing for flexibility in various power environments and simplifying the power design.
  • Low Power Consumption: The ADC082S101CIMM/NOPB is optimized for power efficiency, which is critical for extending battery life in portable applications.
  • SPI-Compatible Serial Interface: The simple serial interface is compatible with several standard Serial Peripheral Interface (SPI) protocols, ensuring easy integration with most microcontrollers and digital systems.
  • Small Package: Housed in a compact 8-pin VSSOP (Very Small Shrink Outline Package), the device requires minimal board space, making it an excellent choice for space-constrained applications.
  • Industrial Temperature Range: This ADC is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications

The ADC082S101CIMM/NOPB is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Portable instruments
  • Battery-operated devices
  • Medical instruments
  • Consumer electronics
  • Embedded systems

The ADC082S101CIMM/NOPB by Texas Instruments represents a reliable, high-speed ADC solution that offers a balance of performance, power efficiency, and ease of use, making it an ideal choice for designers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6589 $50.5191
46+ $2.1817 $100.3582
71+ $2.1135 $150.0585
98+ $2.0454 $200.4492
127+ $1.9772 $251.1044
170+ $1.7726 $301.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 925 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess