EN
  • EN
  • DE

ADC081S051CISD/NOPB

Part No ADC081S051CISD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 8
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2.2x2.5)
Win Source Part Number 1139601-ADC081S051CISD/NOPB
Manufacturer Homepage www.ti.com
Family Name ADC081S051
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADC081S051CISD/NOPB CAD Model

Description

Product Overview: ADC081S051CISD/NOPB

The ADC081S051CISD/NOPB is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This precision electronic component is designed to convert analog signals to digital data with speed and accuracy. It is an ideal choice for a wide range of applications, including data acquisition systems, medical equipment, and industrial automation.

Key Features

  • Resolution: This device offers an 8-bit resolution, providing a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: The ADC081S051CISD/NOPB boasts a high-speed sampling rate of up to 500 kilo-samples per second (ksps), making it suitable for high-speed signal processing applications.
  • Single Supply Operation: It operates on a single 2.7V to 5.25V power supply, which simplifies the power supply design and reduces the overall power consumption.
  • Interface: The device features a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and digital signal processors.
  • Power-Saving Modes: It includes power-saving features such as an automatic power-down mode, which significantly reduces power consumption when the ADC is not in active conversion.
  • Package: The ADC081S051CISD/NOPB is available in a compact 6-pin WSON package, which is suitable for space-constrained applications.

Applications

The versatility of the ADC081S051CISD/NOPB allows it to be used in a variety of applications. Some common uses include:

  • Battery-powered devices
  • Portable instrumentation
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

Environmental and Quality Certifications

The ADC081S051CISD/NOPB is designed to meet high environmental and quality standards. It is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in a wide range of markets worldwide. Additionally, it is part of Texas Instruments' "Green" product portfolio, emphasizing energy efficiency and eco-friendliness.

Conclusion

In conclusion, the ADC081S051CISD/NOPB from Texas Instruments is a reliable and efficient solution for converting analog signals to digital data. Its high-speed performance, low power consumption, and compact design make it an excellent choice for designers looking to incorporate precise ADC functionality into their systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess