EN
  • EN
  • DE

ADC081S021CISD/NOPB

Part No ADC081S021CISD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1CH 200KSPS 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 6-WSON (2.2x2.5)
Win Source Part Number 131296-ADC081S021CISD/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC081S021CISD/NOPB CAD Model

Description

ADC081S021CISD/NOPB

The ADC081S021CISD/NOPB is an 8-bit converter designed to meet the demands of high-precision and efficient systems. It is noted for its performance in minimizing error margins and enhancing signal integrity.

Applications and Projects

  • Test and Measurement Devices
  • Consumer Electronics
  • Automotive Sensors
  • Embedded Systems

Features and Benefits

  • Simplified Interface: SPI/Microwire interface for easy integration.
  • Versatile Input Configuration: Allows single-ended input.
  • Low-Dropout Voltage: Enhances efficiency in varied power conditions.
  • Robust Noise Immunity: Improves accuracy in noise-prone environments.

Additional Details

This model is popular for its enhanced noise suppression capabilities, which ensure consistent data conversion quality even in less controlled environments. Its robust design supports a wide range of applications, making it a reliable choice for high-performance tasks.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess