EN
  • EN
  • DE

ADC0816CCN/NOPB

Part No ADC0816CCN/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT W/16CH MUX 40-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 10k
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4.5 V to 6 V
Digital Supply Voltage 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 40-DIP
Win Source Part Number 137107-ADC0816CCN/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0816CCN/NOPB CAD Model

Description

Overview of ADC0816CCN/NOPB

The ADC0816CCN/NOPB is an efficient and economical 8-bit ADC designed for high-volume applications needing precise digital conversion. Its robust performance and straightforward design make it a favorite among engineers.

Applications

  • Microcontroller based applications
  • Home automation systems
  • Audio processing devices
  • Scientific measurement tools

Features and Benefits

  • Cost-effective Solution: Offers a balance of performance and affordability, optimal for budget-conscious projects.
  • Easy Implementation: Simplifies the integration process, making it accessible even for new developers.
  • Enhanced Compatibility: Works seamlessly with various interfacing technologies.

The ADC0816CCN/NOPB is designed to meet the demands of complex systems with high efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess