EN
  • EN
  • DE

ADC08138CIWM

Part No ADC08138CIWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit High-Speed Serial I/O A/D Converters with Multiplexer Options, Voltage Reference, and Track/Hold Function | IC ADC 8BIT SAR 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 4.5V ~ 6.3V
Supply Voltage , Digital 4.5V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number ADC08138
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 1139581-ADC08138CIWM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC08138CIWM CAD Model

Description

Product Overview: ADC08138CIWM

The ADC08138CIWM is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This ADC features a successive approximation register (SAR) architecture, which provides a compelling balance between speed and power efficiency, making it an ideal choice for a variety of applications that require precise digital representation of analog signals.

Key Features

  • Resolution: 8-bit resolution for a fine level of detail in the analog-to-digital conversion process.
  • Sampling Rate: Capable of sample rates up to 1.2 MSPS (Mega Samples Per Second), enabling it to handle fast signal variations.
  • Input Range: A flexible analog input range that supports various configurations to match the requirements of different signal sources.
  • Low Power Consumption: Designed for low power operation, which conserves energy and extends the life of battery-operated devices.
  • Multiple Channel Options: It includes multiple analog input channels, allowing for the monitoring of several analog sources simultaneously.
  • Interface: Easy interface with microprocessors or DSPs through a simple serial or parallel interface.
  • Package: Available in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

Applications

The ADC08138CIWM is versatile and can be used in a wide range of applications, such as:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Industrial control systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC08138CIWM is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging environments and applications.

Conclusion

With its combination of speed, efficiency, and versatility, the ADC08138CIWM from Texas Instruments stands out as a top choice for designers looking to integrate an 8-bit ADC into their electronic systems. Its robust feature set ensures that it can meet a broad array of conversion needs while maintaining the high standards of precision and reliability that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess