Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 10k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6.5V
Supply Voltage , Digital 4.5V ~ 6.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Style SMD
Family Part Number ADC0809
Manufacturer Pack Quantity 750
MSL Level 2A (4 Weeks)
Win Source Part Number 1139580-ADC0809CCVX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0809CCVX CAD Model

Description

Product Overview: Texas Instruments ADC0809CCVX

The ADC0809CCVX from Texas Instruments is a high-performance 8-bit analog-to-digital converter designed for a wide array of applications, from industrial control systems to consumer electronics. With its robust feature set and proven reliability, the ADC0809CCVX is an excellent choice for designers looking to integrate precise analog-to-digital conversion into their projects.

Key Features

  • Resolution: The ADC0809CCVX offers an 8-bit resolution, providing 256 discrete values for analog signal conversion. This level of granularity is suitable for many applications that require moderate accuracy.
  • Channel Count: It features a multiplexed 8-channel input, allowing multiple signals to be processed by a single ADC. This makes it an ideal solution for systems that need to monitor several analog sources concurrently.
  • Conversion Time: The device boasts a fast conversion time, ensuring quick data acquisition and processing, which is critical for real-time applications.
  • Interface: The ADC0809CCVX is equipped with a simple digital interface for easy connection to microprocessors and microcontrollers, facilitating seamless integration into digital systems.
  • Supply Voltage: Operating on a single power supply, this ADC is compatible with a range of voltages, making it versatile for different circuit designs.
  • Package: Available in a compact package, the ADC0809CCVX saves valuable board space, which is particularly beneficial in size-constrained applications.

Applications

The ADC0809CCVX is suitable for a variety of applications, including:

  • Data acquisition systems
  • Process control and automation
  • Battery-powered devices
  • Instrumentation and measurement equipment
  • Consumer electronics

Reliability and Support

As a product of Texas Instruments, the ADC0809CCVX is backed by a commitment to quality and reliability. Engineers and designers can also access extensive technical support and documentation, ensuring a smooth integration process and long-term performance. Whether for prototyping or mass production, the ADC0809CCVX stands as a reliable and efficient solution for analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Low Cost Signal Conditioning 8-Bit ADC | IC ADC 8BIT SAR 20DIP
Lowest to $1.8835
ECAD model for AD670JN
Maxim Integrated
16-Bit, 135ksps, Single-Supply ADCs with Bipolar Analog Input Range
Lowest to $65.8569
ECAD model for MAX1187CEUI
Analog Devices Inc.
12-Bit 100 kSPS A/D Converter
Lowest to $77.7068
ECAD model for AD1674JRZ
Maxim Integrated
+2.7V, Low-Power, 12-Bit Serial ADCs in 8-Pin SO | IC ADC 12BIT SAR 8DIP
Need more? Email Us
ECAD model for MAX1240AEPA+
Analog Devices Inc.
IC ADC 10BIT SAR 20TSSOP
Need more? Email Us
ECAD model for AD7918WYRUZ-REEL7
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $30.9672
ECAD model for ADAR7251WBCSZ-RL
Analog Devices Inc.
3 V/5 V, 450 muA 16-Bit, Sigma-Delta ADC | IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $29.4604
ECAD model for AD7715ARZ-3
Texas Instruments
2 Channel, 1 MSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC082S101CIMM
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2955 $52.5910
5+ $21.5758 $107.8790
8+ $20.9016 $167.2128
10+ $20.2273 $202.2730
13+ $19.5531 $254.1903
18+ $17.5304 $315.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention