EN
  • EN
  • DE

ADC08062CIWMX

Part No ADC08062CIWMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SIGMA-DELTA 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ADC0806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *ADC08062CIWMX, ADC08062CIWMX-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910182-ADC08062CIWMX
Ultra Librarian 3D Model Ultra Librarian ADC08062CIWMX CAD Model

Description

The ADC08062CIWMX is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This device is designed for easy interface with a variety of microprocessors and is suitable for applications requiring a high-speed, reliable ADC with a compact footprint.

Key Features

  • Resolution: 8-bit resolution provides a fine quantization level for analog signals, ensuring accurate digital representation.
  • Sampling Rate: Offers a high-speed sampling rate, making it ideal for applications that require rapid data acquisition.
  • Dual Channel: Features two independent analog input channels, allowing for simultaneous sampling of different signals.
  • Low Power Consumption: Designed to operate with minimal power draw, enhancing its suitability for battery-powered and portable applications.
  • Interface: The device includes a digital interface that is compatible with most microprocessors, ensuring easy integration into a wide range of systems.
  • Voltage Range: Operates on a single 5V power supply, accommodating standard digital systems without the need for additional voltage regulation.
  • Package: Available in a small-outline package (SOIC), the ADC08062CIWMX is optimized for space-constrained applications.

Applications

The ADC08062CIWMX is versatile and can be used across various industries and applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation and test equipment
  • Communication systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The ADC08062CIWMX is built to meet high standards, ensuring consistent performance and longevity in the field. Customers can trust this ADC to deliver precise and reliable digital data under various conditions.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the ADC08062CIWMX, including datasheets, reference designs, and application notes to facilitate the development process and accelerate time-to-market.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess