Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1135071-ABT574A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABT574A CAD Model

Description

The ABT574A from Texas Instruments is a high-performance, advanced bi-CMOS technology (ABT) 20-pin integrated circuit that serves as an octal edge-triggered D-type flip-flop with 3-state outputs. This robust component is designed to facilitate the efficient handling of eight data lines in parallel, making it an ideal choice for bus-oriented systems.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: 3-State
  • Number of Elements: Octal (8-Bit)
  • Edge Type: Edge-Triggered
  • Operating Temperature: -40°C to 85°C, making it suitable for industrial applications.
  • Supply Voltage: 4.5V to 5.5V, ideal for 5V logic systems.
  • Package / Case: 20-Pin DIP, SOIC, SSOP, TSSOP
  • High-Speed Performance: 200MHz typical clock toggle rate
  • Low Power Consumption: ICCT = 4µA at TA = 25°C

Applications

The ABT574A is widely used in various applications where high-speed and reliable data storage or transfer is needed. Some common applications include:

  • Data storage and retrieval systems
  • Communication systems
  • Processors and microcontrollers
  • Bus transceivers and bus management
  • Computer systems

Quality and Reliability

With Texas Instruments' commitment to quality, the ABT574A is manufactured to the highest standards. It is designed to meet or exceed the stringent requirements of the industrial market. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This ensures seamless integration of the ABT574A into your design, with the backing of Texas Instruments' expertise and customer support network.

You May Also Be Interested in

NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention