Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series 78SR100
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 14.5V
Voltage Input MAX 30V
Voltage - Output 1 12V
Current - Output (Maximum) 1.5A
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting Through Hole, Right Angle
Package 3-SIP Module
Size 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Win Source Part Number 1133739-78SR112HC
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 78SR112
Introduction Date February 01, 2006
Country of Origin Mexico, United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 78SR112HC CAD Model

Description

The 78SR112HC is a high-performance, switching voltage regulator module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of TI's 78SR series, known for their reliability and efficiency. The 78SR112HC is a step-down regulator, also known as a buck converter, which efficiently reduces higher input voltages to lower output voltages while delivering a high current output.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, making it suitable for various applications.
  • Output Voltage: It provides a fixed output voltage, ensuring stable operation for connected devices.
  • High Efficiency: With its integrated switch, the 78SR112HC offers high efficiency, reducing power loss and heat generation.
  • Output Current: It is capable of delivering a significant amount of current, ideal for powering a range of electronic components.
  • Thermal Protection: The regulator includes thermal shutdown protection to prevent damage from overheating.
  • Package: It comes in a compact, easy-to-mount package suitable for space-constrained applications.

Applications

The 78SR112HC is versatile and can be used in a variety of electronic applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication equipment
  • Portable devices
  • Power supplies

Why Choose the 78SR112HC?

Texas Instruments' reputation for quality and performance is exemplified in the 78SR112HC voltage regulator. Its ability to maintain stable output voltage and current under varying input conditions makes it an excellent choice for designers looking for a reliable power management solution. Additionally, the inclusion of safety features such as thermal protection ensures longevity and consistent performance, even in demanding environments.

In summary, the 78SR112HC from Texas Instruments is a robust and efficient voltage regulator module that offers a blend of high efficiency, reliability, and versatile application potential, making it an ideal choice for a wide range of power management needs.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR SWITCHING REG
Lowest to $38.8333
ECAD model for LMZ22010TZ
Vicor Corporation
DC DC CONVERTER
Need more? Email Us
ECAD model for IB054E120T32N1-00
Cosel USA, Inc.
DC DC CONVERTER 12V / Module DC-DC 48VIN 1-OUT 12V 16.7A 200.4W 9-Pin Half-Brick
Need more? Email Us
ECAD model for CBS2004812
GE Critical Power
DC-DC 0.6-3.63V @ 6A / Module DC-DC 1-OUT 0.6V to 3.63V 6A 10-Pin SMD Module T/R
Need more? Email Us
ECAD model for APTH006A0X4-SRZ
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
AIMTEC
DC DC CONVERTER 18V 1W
Lowest to $4.5993
ECAD model for AM1D-1218SZ
Recom Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Need more? Email Us
ECAD model for RB-2405S
Artesyn Embedded Technologies
CONV DC/DC 3.3V OUT 75W ACTIVEHI / Module DC-DC 48VIN 1-OUT 3.3V 15A 50W 9-Pin
Need more? Email Us
ECAD model for BXB75-48S3V3FHT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention