Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133674-7705AI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7705AI CAD Model

Description

The Texas Instruments 7705AI is a high-performance integrated circuit designed for precision applications in demanding environments. This robust component is part of Texas Instruments' extensive portfolio of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • Precision Voltage Reference: The 7705AI offers a stable and precise voltage reference, which is critical for analog-to-digital conversions and other sensitive electronic operations.
  • Low Power Consumption: Designed for efficiency, this IC ensures minimal power draw, making it ideal for battery-operated devices and applications where power conservation is paramount.
  • Wide Operating Temperature Range: With the capability to function effectively across a broad range of temperatures, the 7705AI is suitable for industrial and automotive applications that may experience extreme conditions.
  • High Accuracy: Texas Instruments' commitment to precision is evident in the 7705AI's design, which delivers high accuracy performance, essential for measurement and control systems.

Applications

The versatility of the 7705AI makes it a perfect fit for a variety of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Process Control
  • Automotive Electronics
  • Energy Management Systems

Technical Specifications

The 7705AI boasts an impressive set of technical specifications that ensure its performance in a wide array of applications:

  • Supply Voltage Range: (specific range)
  • Temperature Coefficient: (specific value)
  • Initial Accuracy: (specific value)
  • Output Voltage: (specific value)
  • Package Type: (specific package information)

For engineers and designers requiring a reliable and precise voltage reference, the Texas Instruments 7705AI offers an exceptional solution that combines performance with durability. Its comprehensive feature set and adaptability to various applications make it a valuable component for any project demanding high standards of accuracy and efficiency.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (HIGH CURRENT SWITCHING APPLICATIONS)
Lowest to $1.0274
ECAD model for 2SC3710

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention