EN
  • EN
  • DE

75LBC176

Part No 75LBC176
Manufacturer Texas Instruments
Catalog Hard To Find
Description DIFFERENTIAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133635-75LBC176
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 75LBC176 CAD Model

Description

The 75LBC176 from Texas Instruments is a robust differential bus transceiver designed to facilitate bidirectional communication on balanced transmission lines. This high-speed transceiver is part of the industry-standard SN75LBC176 series and is specifically engineered to operate in harsh industrial environments where noise immunity and higher data rates are a necessity.

Key Features

  • Bus-Pin ESD Protection: The 75LBC176 offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's reliability and longevity in electrically volatile environments.
  • Thermal Shutdown Protection: To safeguard the device from overheating, it is equipped with a thermal shutdown feature that disables the driver when the junction temperature exceeds a safe limit.
  • High-Speed Operation: With the capability to transfer data at speeds up to 30 Mbps, this transceiver is well-suited for applications requiring fast and efficient data exchange.
  • Fail-Safe Design: The device guarantees a fail-safe receiver output when the bus is open, shorted, or idle, ensuring signal integrity and system reliability.
  • Wide Supply Voltage Range: The 75LBC176 operates over a supply voltage range of 4.75V to 5.25V, accommodating various system power requirements.
  • Low Power Consumption: It features a low current consumption in both active and power-down modes, making it an energy-efficient choice for modern electronic systems.

Applications

The 75LBC176 is suitable for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation and HVAC Systems
  • Network Equipment and Telecommunications
  • Automotive Infotainment and Diagnostics

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The 75LBC176 comes with comprehensive technical documentation, application notes, and design resources to assist developers in integrating the transceiver into their projects seamlessly. Furthermore, TI's customer support and community forums are available to address any technical queries or challenges that may arise.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1600 $54.0800
30+ $3.4134 $102.4020
46+ $3.3067 $152.1082
63+ $3.2000 $201.6000
81+ $3.0934 $250.5654
109+ $2.7734 $302.3006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess