The 75ANE3T/TLC277P is a high-performance, dual operational amplifier (op-amp) integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the TLC277 precision operational amplifier series, which is known for its improved AC performance over standard operational amplifiers.
Key Features
- Low Noise: The TLC277P offers a low-voltage noise floor, making it an excellent choice for applications that require a high signal-to-noise ratio.
- High Output Drive Capability: This op-amp can drive large capacitive loads while maintaining stability, which is essential for driving heavy loads in power management systems.
- Wide Supply Range: It operates from a single supply range of 4 V to 16 V or a dual supply range of ±2 V to ±8 V, providing flexibility in various supply environments.
- Low Power Consumption: The device features a typical low quiescent current, which is ideal for battery-powered devices and energy-efficient applications.
- High Precision: With its low input offset voltage and drift, the TLC277P ensures high accuracy in measurement and control systems.
Applications
The 75ANE3T/TLC277P op-amp is suitable for a wide array of applications, including:
- Active filters
- Data acquisition systems
- Professional audio equipment
- Analog signal conditioning
- Instrumentation
- Medical devices
Product Specifications
The TLC277P op-amp is offered in a PDIP (Plastic Dual In-line Package) and is characterized for operation from 0°C to 70°C. It features a common-mode input voltage range that includes the negative rail, allowing for direct sensing near ground. Additionally, the output voltage range also includes the negative rail, providing the maximum output swing for a given supply voltage.
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The 75ANE3T/TLC277P op-amp is built to meet or exceed industry standards for operational amplifiers, ensuring long-term performance and reliability in critical applications.