EN
  • EN
  • DE

ADA4857-2YCPZ-RL

Part No ADA4857-2YCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203134-ADA4857-2YCPZ-RL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Voltage Feedback
Slew Rate 2800V/µs
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Ultra Librarian 3D Model Ultra Librarian ADA4857-2YCPZ-RL CAD Model

Description

Analog Devices Inc. ADA4857-2YCPZ-RL: High-Speed, Low-Power Voltage Feedback Amplifier

The ADA4857-2YCPZ-RL from Analog Devices Inc. is a high-performance, low-power, voltage feedback amplifier that is designed to meet the demanding requirements of high-speed signal processing applications. This amplifier is part of the ADA4857 series, which is renowned for its high speed, low distortion, and low noise performance, making it an ideal choice for a wide range of applications, including medical imaging, communication systems, and video processing.

Key Features

  • High-Speed Performance: The ADA4857-2YCPZ-RL boasts a high slew rate and bandwidth, which enables it to handle fast signal transitions and high-frequency signals with ease.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier consumes a remarkably low amount of power, which makes it suitable for portable and battery-powered applications.
  • Low Distortion: The device offers a low harmonic distortion, ensuring that the output signal remains as faithful to the original as possible, which is critical for high-fidelity applications.
  • Dual Operational Amplifiers: It contains two operational amplifiers in a single package, providing design flexibility and saving space on the PCB.
  • Wide Supply Voltage Range: The ADA4857-2YCPZ-RL operates over a wide supply voltage range, accommodating various system requirements.

Applications

  • Active filters
  • ADC/DAC buffers
  • Communication systems
  • Video and imaging systems
  • Medical imaging
  • Test and measurement equipment

The ADA4857-2YCPZ-RL comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), which is optimized for thermal performance and space-saving on the circuit board. With its high integration level and performance, this amplifier is designed to simplify circuit design and help engineers achieve more with less power and space.

Whether you're designing high-performance video systems, working on advanced communication technology, or developing sensitive medical imaging equipment, the ADA4857-2YCPZ-RL from Analog Devices Inc. provides the speed, efficiency, and precision you need to deliver top-notch results.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6616 $59.9544
22+ $5.4659 $120.2498
33+ $5.2952 $174.7416
46+ $5.1244 $235.7224
59+ $4.9536 $292.2624
79+ $4.4411 $350.8469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess