EN
  • EN
  • DE

75176B-0.8T

Part No 75176B-0.8T
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040730-75176B-0.8T
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 75176B-0.8T CAD Model

Description

The 75176B-0.8T is a robust differential bus transceiver from the industry-leading semiconductor manufacturer, Texas Instruments. This device is designed to provide bidirectional communication for balanced transmission lines and meets the standards of the TIA/EIA-485A specification. It is widely used in industrial applications, networking systems, and wherever a reliable data transmission is required over long distances or in noisy environments.

Key Features

  • Interface Type: The 75176B-0.8T is compatible with RS-485 and RS-422 communication standards, ensuring versatility and wide acceptance in various systems.
  • Data Rate: It supports data rates up to 10 Mbps, allowing for fast data transfer which is essential for modern industrial applications.
  • Supply Voltage: Operates over a wide range of supply voltages from 4.75V to 5.25V, making it suitable for various power environments.
  • Driver Output Capability: Can drive up to 60 mA on the bus lines, ensuring strong signaling in differential mode.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the reliability and lifespan of the device.
  • Failsafe Receiver: The receiver is designed to deliver a high logic level when the bus is open or shorted, or idle, which prevents false signaling.

Applications

The 75176B-0.8T is commonly utilized in a variety of applications that require reliable data transmission. These include:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Data acquisition systems
  • Remote sensors and telemetry

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 75176B-0.8T is no exception. It is built to the highest standards to ensure consistent performance and reliability in the field. Customers can trust this product to deliver seamless communication in their critical applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess