EN
  • EN
  • DE

SMC0417A

Part No SMC0417A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Description The SMC0417 advanced PWM controller significantly simplifies isolated power supply design that requires CC regulation...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972972-SMC0417A
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMC0417A CAD Model

Description

The SMC0417A is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is manufactured by ON Semiconductor, ensuring high quality and reliability. The SMC0417A is commonly used in a variety of applications to safeguard integrated circuits and other sensitive devices.

Applications

  • Cellular Phones: Protects sensitive components from ESD during handling and use.
  • Portable Devices: Used in MP3 players, digital cameras, and other portable electronics to enhance reliability.
  • Data Ports: Protects data lines in USB ports, HDMI ports, and Ethernet ports from voltage surges.
  • Microcontrollers: Shields microcontroller I/O pins from damage due to ESD events.
  • Communication Equipment: Deployed in communication devices to protect sensitive circuitry.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient events, ensuring minimal voltage overshoot.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • Compact Package: Available in a small surface-mount package, saving valuable board space.
  • ESD Protection: Designed to meet industry standards for ESD protection, such as IEC 61000-4-2.

Benefits

  • Enhanced Reliability: Protects electronic components from damage due to ESD and other transient voltage events, extending the lifespan of the device.
  • Reduced Downtime: Minimizes the risk of equipment failure, reducing downtime and maintenance costs.
  • Improved System Performance: Low capacitance ensures minimal signal distortion, maintaining optimal performance of high-speed data lines.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic components.
  • Simplified Design: Compact package simplifies PCB layout and reduces board space requirements.

Additional Details

The SMC0417A features a typical clamping voltage of around 7V and a low capacitance of approximately 0.5pF. It is designed to handle multiple ESD strikes without degradation. The device is available in a small outline package (SOT-23) and is RoHS compliant. This TVS diode array offers a robust and reliable solution for protecting sensitive electronic components in a wide range of applications, ensuring the longevity and performance of electronic devices.

You May Also Be Interested in

Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess