EN
  • EN
  • DE

74SSTL16847DGGRE4

Part No 74SSTL16847DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-STATE N-INV 64TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74SSTL
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 20
Output Type Push-Pull
Current - Output High, Low 20mA, 20mA
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 765976-74SSTL16847DGGRE4
Popularity Medium
Supply and Demand Status Limited
Family Name 74SSTL16847
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74SSTL16847DGGRE4 CAD Model

Description

The 74SSTL16847DGGRE4 is a high-performance, 16-bit registered transceiver from Texas Instruments, designed to meet the demanding requirements of high-speed data transmission systems. This device is part of TI's SSTL (Stub Series Terminated Logic) family and is specifically optimized for DDR (Double Data Rate) memory applications, providing a reliable interface between the memory and the controller.

Key Features

  • High-Speed Data Transfer: With its SSTL_2 signaling, the 74SSTL16847DGGRE4 is capable of handling high-speed data transfers, making it ideal for applications that require fast data throughput.
  • Low-Voltage Operation: Designed to operate at 2.5V ±0.2V, the device supports low-voltage applications, reducing the overall power consumption of the system.
  • Flow-Through Architecture: The flow-through pinout architecture simplifies PCB layout by allowing easier routing of data lines from the memory to the controller.
  • Bi-Directional Interface: This transceiver can be used for both driving and receiving data, providing versatility in bidirectional data bus applications.
  • Edge-Rate Control: The device features edge-rate control circuitry that minimizes signal overshoot and undershoot, ensuring clean signal transitions and improved signal integrity.

Applications

The 74SSTL16847DGGRE4 is ideally suited for a wide range of applications, including:

  • DDR SDRAM memory modules
  • High-speed data path and bus interface applications
  • Server and workstation memory interfaces
  • Communication infrastructure

Package and Quality

This transceiver is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on the PCB. The device is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide range of operating conditions. Texas Instruments is known for its commitment to quality, and the 74SSTL16847DGGRE4 is no exception, meeting stringent industry standards for performance and reliability.

With its robust feature set and TI's reputation for quality, the 74SSTL16847DGGRE4 is a compelling choice for designers looking to leverage high-speed data transfer capabilities in their next-generation memory interfaces and digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess