EN
  • EN
  • DE

74LVTH16952DLRG4

Part No 74LVTH16952DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133286-74LVTH16952DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16952DLRG4 CAD Model

Description

Product Overview: 74LVTH16952DLRG4

The 74LVTH16952DLRG4 is a high-performance, low-voltage 16-bit registered transceiver with 3-state outputs from Texas Instruments. This integrated circuit is designed to be used in applications that require bidirectional communication between two buses. With its low-voltage operation and power-down high-impedance inputs and outputs, it is optimized for 3.3 V VCC operation but can also function at 2.7 V.

Key Features

  • Compatibility: The device is compatible with mixed 3.3 V and 5 V supply systems, ensuring versatility across different platforms and systems.
  • Bus-Hold Data Inputs: It features bus-hold data inputs that eliminate the need for external pull-up resistors, simplifying design and reducing component count.
  • High Drive: The 74LVTH16952DLRG4 provides high-drive outputs (-32 mA IOH, 64 mA IOL) which are essential for good signal integrity, especially in environments with high capacitive loads.
  • Flow-Through Architecture: Its flow-through architecture optimizes PCB layout, facilitating easier routing and reduced noise.

Applications

With its robust feature set, the 74LVTH16952DLRG4 is suitable for a wide range of applications, including:

  • Memory Interfacing
  • Data Communication
  • Server and Networking Infrastructure
  • Signal Distribution
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The 74LVTH16952DLRG4 is no exception, and it is manufactured to the highest standards to ensure consistent performance and longevity. It is available in a 48-pin SSOP (DL) package, providing a compact solution for space-constrained applications.

Ordering and Packaging

The device is available for ordering under the part number 74LVTH16952DLRG4, with packaging options designed to cater to both high-volume production and prototyping needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess