EN
  • EN
  • DE

74LVT16245BDLRG4

Part No 74LVT16245BDLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133158-74LVT16245BDLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16245BDLRG4 CAD Model

Description

Overview of Texas Instruments 74LVT16245BDLRG4

The Texas Instruments 74LVT16245BDLRG4 is a high-speed, low-voltage, 16-bit bidirectional transceiver designed for use in applications requiring high-performance communication between data buses. This integrated circuit is part of the LVT family, which is known for combining low-voltage operation with high tolerance to the input and output voltages, making it suitable for mixed-voltage applications.

Key Features

  • High-Speed Data Transfer: The device supports high-speed data transfer rates, which is essential for modern high-performance computing and communication systems.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which helps reduce power consumption without compromising performance.
  • 5V Tolerant I/O: Inputs and outputs are tolerant to 5V, even when the device is powered off, providing greater flexibility in mixed-voltage designs.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • High Drive Capability: This transceiver can drive heavily loaded outputs with up to 64mA of current, ensuring reliable signal integrity.
  • Multiple Package Options: The device is available in a 48-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The 74LVT16245BDLRG4 is ideal for interfacing between different voltage domains in a variety of systems, including:

  • Telecommunication equipment
  • Networking hardware
  • Servers and high-performance computing
  • Data storage and retrieval systems
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74LVT16245BDLRG4 is no exception, as it is designed and manufactured to meet the high standards expected from a leading semiconductor company. With its robust design, it ensures stable and reliable operation even in demanding conditions.

In summary, the 74LVT16245BDLRG4 from Texas Instruments is a versatile and powerful component for any application requiring efficient and reliable bidirectional data transfer between two buses operating at different voltage levels.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess