EN
  • EN
  • DE

74LVT16244BDLRG4

Part No 74LVT16244BDLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current -32 mA
Lead Free Contains Lead
Logic Function AND, Buffer, Inverting
Low Level Output Current 64 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits per Element 4
Number of Channels 16
Number of Elements 4
Number of Input Lines 16
Number of Inputs 16
Number of Output Lines 16
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 2.3 ns
Quiescent Current 5 mA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Turn-On Delay Time 5 ns
Win Source Part Number 1040622-74LVT16244BDLRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVT16244BDLRG4 CAD Model

Description

Product Overview: 74LVT16244BDLRG4

The 74LVT16244BDLRG4 is a high-performance, low-voltage, 16-bit buffer/line driver designed by Texas Instruments to meet the needs of high-speed signal transmission while maintaining low power consumption. This device is part of the LVT family, which is known for its low-voltage operation and tolerance to higher voltages, making it suitable for interfacing with 5V systems.

Featuring a wide bus-interface capability, the 74LVT16244BDLRG4 is equipped with two separate output enables (OE1 and OE2) for each byte, allowing for greater flexibility in control and bus management. This makes the device particularly useful in applications where data flow needs to be directed and controlled efficiently, such as in communication systems, networking hardware, and high-speed data paths.

Key Features:

  • Logic Type: 16-bit buffer/line driver with 3-state outputs.
  • Voltage Range: Operates at 3.3V with 5V tolerant I/O for interfacing with mixed-voltage systems.
  • Drive Capability: Can drive up to 64mA at 3.3V, providing strong signal strength for reliable data transmission.
  • Output Enable Control: Dual output enables for increased control over output states.
  • High-Speed Performance: Optimized for signaling rates to minimize propagation delays.
  • Power-Off Protection: Inputs and outputs are protected against damage due to high static voltages or electric fields.
  • Package: Supplied in a surface-mount, 48-pin SSOP (Shrink Small Outline Package) for space-saving applications.
  • RoHS Compliant: Manufactured with environmentally friendly materials, adhering to the Restriction of Hazardous Substances directive.

Applications:

The 74LVT16244BDLRG4 is versatile and can be used in a variety of digital applications. Its primary uses include:

  • Bus interface and bus management in servers and networking equipment.
  • Signal buffering and driving in high-speed data paths.
  • Interfacing between different voltage domains within mixed-voltage systems.

With its robust design and reliable performance, the 74LVT16244BDLRG4 from Texas Instruments is an excellent choice for designers looking to optimize their high-speed digital systems while ensuring compatibility across different voltage levels.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess