EN
  • EN
  • DE

74LVCZ16244ADGGRG4

Part No 74LVCZ16244ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133083-74LVCZ16244ADGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCZ16244ADGGRG4 CAD Model

Description

Product Overview: 74LVCZ16244ADGGRG4

The 74LVCZ16244ADGGRG4 is a high-performance, low-voltage 16-bit buffer/line driver with 3-state outputs, manufactured by Texas Instruments. This integrated circuit (IC) is designed to provide a high-speed, low-power solution for interfacing with bus lines or signal lines in a variety of digital applications. The product is part of the LVC (Low-Voltage CMOS) family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Wide Voltage Range: The device operates at a voltage range of 1.65V to 3.6V, making it versatile for use in systems with different power levels.
  • High Drive: With its 24mA output drive at 3.3V, the 74LVCZ16244ADGGRG4 can drive multiple loads with ease, ensuring strong signal integrity.
  • Low Power Consumption: The IC has a reduced power consumption characteristic of CMOS technology, which is crucial for battery-powered and power-sensitive applications.
  • Bus-Hold Function: The device includes a bus-hold feature that retains the last active state of the input without the need for external pull-up or pull-down resistors.
  • High-Speed Operation: It is capable of operating at high speeds, with a typical propagation delay of only 3.7ns at 3.3V, facilitating fast signal processing and data transfer.
  • Multiple Package Options: The IC is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the 74LVCZ16244ADGGRG4 makes it suitable for a wide array of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Bus driving
  • Server and telecom infrastructure
  • Consumer electronics

With its combination of high-speed operation, wide voltage compatibility, and low power consumption, the 74LVCZ16244ADGGRG4 from Texas Instruments is an ideal choice for designers who require a reliable and efficient buffer/line driver for their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess