EN
  • EN
  • DE

74LVCH8T245DGVRG4

Part No 74LVCH8T245DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133075-74LVCH8T245DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH8T245DGVRG4 CAD Model

Description

Product Overview: 74LVCH8T245DGVRG4 by Texas Instruments

The 74LVCH8T245DGVRG4 is a cutting-edge, dual-supply, 8-bit configurable voltage-level translator from Texas Instruments designed for bidirectional level shifting between different voltage nodes within digital systems. This device is part of the 74LVCH family, which is known for its low-voltage CMOS logic integrated circuits.

Key Features

  • Voltage Level Translation: Capable of translating signals between two different voltage domains, the 74LVCH8T245DGVRG4 supports VCCA operation at 1.2V to 3.6V and VCCB operation at 1.65V to 5.5V. This allows for seamless communication between devices operating at different voltage levels.
  • Bidirectional Data Flow: With bidirectional data ports, this device can transfer data in either direction, making it extremely flexible for various data communication protocols.
  • High-Speed Performance: The device is designed to support high-speed signal transfer with minimal propagation delay, ensuring efficient data transmission for high-performance applications.
  • Bus Hold Function: It includes a bus hold feature on the data inputs, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Power-Off Protection: All inputs and outputs are equipped with power-off protection, which prevents device damage if it's powered down while inputs remain active.
  • Multiple Package Options: The 74LVCH8T245DGVRG4 is available in multiple package types, including the compact TVSOP (Thin Very Small Outline Package) that provides space-saving advantages on PCB layouts.

Applications

The 74LVCH8T245DGVRG4 is ideal for a wide range of applications where voltage level translation is required. This includes, but is not limited to, interfacing between microprocessors, microcontrollers, or other digital logic devices that operate at different voltage levels. It is also suitable for mobile, computing, and telecom infrastructures where mixed-voltage systems are common.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74LVCH8T245DGVRG4 is manufactured to the highest industry standards, ensuring reliable performance in the most demanding environments. With Texas Instruments' expertise in mixed-signal technology, this level translator is an excellent choice for designers seeking to bridge the gap between different voltage domains reliably and efficiently.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess