EN
  • EN
  • DE

74LVCH16374ADGGRG4

Part No 74LVCH16374ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCH
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 20μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 765795-74LVCH16374ADGGRG4
Family Name 74LVCH16374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH16374ADGGRG4 CAD Model

Description

Product Overview: 74LVCH16374ADGGRG4

The 74LVCH16374ADGGRG4 is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs from Texas Instruments. Designed to operate from a 2.3 V to 3.6 V power supply, this device is optimized for low-voltage applications and is particularly suited for use in high-speed memory buffering and bus interfacing. The 74LVCH16374ADGGRG4 is part of the LVCH family, which offers devices with 5V tolerant inputs and outputs, ensuring compatibility with mixed-voltage systems.

Featuring a wide operating temperature range of -40°C to +85°C, the 74LVCH16374ADGGRG4 is reliable in various environmental conditions, making it an excellent choice for industrial and commercial applications. The device is housed in a TSSOP (Thin Shrink Small Outline Package) type package, with a body size that makes it suitable for space-constrained applications.

Key Features

  • Low-Voltage Operation: Operates from a 2.3 V to 3.6 V power supply, which is ideal for low-voltage and battery-operated systems.
  • High-Speed Performance: Offers fast propagation delays and output transition times, ensuring quick response times in high-speed data transmission.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • Power-Off Protection: Provides 5V tolerant inputs and outputs, which allows live insertion and withdrawal without damaging the device or the bus system.
  • Multiple Package Options: Available in TSSOP and other package types to meet various application and space requirements.

Applications

The 74LVCH16374ADGGRG4 is versatile and can be used in a wide range of applications, including:

  • Memory buffering and storage
  • Bus interfacing and data transmission
  • Communication systems
  • Embedded systems
  • Server and telecom infrastructure
  • Industrial control systems

With its robust design and advanced features, the 74LVCH16374ADGGRG4 from Texas Instruments is a reliable and efficient solution for designers looking to enhance the performance and functionality of their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess