EN
  • EN
  • DE

74LVC86ADBR

Part No 74LVC86ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0975+
Reference case SSOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 751543-74LVC86ADBR SSOP14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC86ADBR CAD Model

Description

Product Overview: Texas Instruments 74LVC86ADBR

The 74LVC86ADBR is a high-performance, quad 2-input exclusive OR (XOR) gate integrated circuit (IC) manufactured by Texas Instruments (TI). This device belongs to the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LVC86ADBR is designed for use in a wide variety of digital applications, including adders, comparators, and parity generators.

Key Features

  • Operating Voltage: The 74LVC86ADBR operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Operation: With a typical propagation delay of only 3.7ns at 3.3V, this IC ensures swift data processing, which is crucial for high-speed digital circuits.
  • Low Power Consumption: It features low dynamic power consumption, with a typical ICC of 10µA, reducing the overall power requirements of the system it is used in.
  • Output Drive Capability: The IC can drive up to 24mA at the output, providing good signal integrity and the ability to drive multiple inputs.
  • SSOP-14 Package: The device comes in a shrink small outline package (SSOP), which is ideal for space-constrained applications.

Applications

The 74LVC86ADBR is versatile and can be used in various digital circuits. Its primary application is in performing the XOR logical operation, which is fundamental in arithmetic logic units (ALUs) within CPUs, digital signal processing (DSP), and error detection and correction circuits. Additionally, it can be used in control systems, telecommunications, and consumer electronics where a reliable XOR function is required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74LVC86ADBR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring it meets environmental standards regarding hazardous substances.

For detailed specifications, application notes, and further information, engineers and product designers are encouraged to consult the datasheet and technical resources available on the Texas Instruments website.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess