EN
  • EN
  • DE

74LVC1G373DBVRG4

Part No 74LVC1G373DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single D-Type Latch with 3S Output 6-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
High Level Output Current 32 mA
Independent Circuits 2
Lead Free Contains Lead
Logic Function D-Type, Latch
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Gates 1
Number of Input Lines 1
Number of Output Lines 1
Number of Pins 6
Packaging Tape & Reel (TR)
Propagation Delay 4 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 1 ns
Weight 6.492041 mg
Win Source Part Number 1040572-74LVC1G373DBVRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVC1G373DBVRG4 CAD Model

Description

Product Overview: 74LVC1G373DBVRG4

The 74LVC1G373DBVRG4 is a high-performance, single D-type transparent latch manufactured by Texas Instruments, designed to be part of the 74LVC family of low-voltage CMOS devices. This product is optimized for use in systems that require low power consumption and high-speed operation while operating at a low voltage range.

Key Features

  • Wide Operating Voltage Range: The device supports a wide voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: It offers high-speed operation with a typical propagation delay of only 3.9ns at a 3.3V supply, which is ideal for high-speed applications.
  • Low Power Consumption: With its low power consumption, the 74LVC1G373DBVRG4 is an excellent choice for battery-operated and power-sensitive applications.
  • Bus Hold Function: The device incorporates a bus hold feature which helps to retain the last active state if the input becomes floating, thereby reducing the need for external pull-up or pull-down resistors.
  • Latch-Up Performance: It exceeds 250mA under JESD78, Class II level, ensuring robust performance during momentary over-current conditions.
  • ESD Protection: The latch is designed with input and output over-voltage tolerance and provides ESD protection exceeding JESD 22, ensuring resilience to electrostatic discharges.

Applications

The 74LVC1G373DBVRG4 is versatile and can be used in a variety of applications, including:

  • Memory address latching
  • Data storage and retrieval systems
  • Communication interfaces
  • Portable electronics
  • Microprocessor or microcontroller systems

Package and Quality

Encased in a small SOT-23-5 package, the 74LVC1G373DBVRG4 offers a compact footprint suitable for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception, ensuring reliability and performance consistency for your design needs.

With its combination of features, the 74LVC1G373DBVRG4 from Texas Instruments stands out as a robust and efficient solution for designers looking for a high-quality latch in their digital logic circuits.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess