The AD1674JN is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is designed to bridge the gap between the analog and digital worlds in your electronic applications, offering a combination of speed, precision, and ease-of-use that is well-suited for a variety of demanding applications.
Key Features:
- Resolution: 12-bit, providing a fine level of detail in analog signal conversion.
- Sampling Rate: Capable of up to 100 kHz, allowing for high-speed data acquisition.
- Input Voltage Range: ±10 V, accommodating a wide range of signal levels.
- Interface: Easy to use digital interface compatible with most microprocessors.
- Package: Housed in a 28-pin PDIP (Plastic Dual In-line Package), suitable for through-hole mounting.
Applications:
The AD1674JN is versatile and can be used in various applications, including:
- Data acquisition systems
- Process control
- Medical instrumentation
- Laboratory instrumentation
- Imaging systems
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD1674JN is no exception. It is built to meet the stringent requirements of industrial and commercial applications. With its robust design, the AD1674JN ensures consistent performance and longevity, making it a reliable choice for critical systems.
Conclusion:
Whether you're developing a sophisticated medical device, an industrial control system, or any application requiring precise digital representation of analog signals, the AD1674JN from Analog Devices Inc. offers the performance and reliability you need. Its combination of high resolution, fast sampling rate, and wide input voltage range makes it a versatile and essential component for your data conversion needs.