EN
  • EN
  • DE

74LVC1G126DRYRG4

Part No 74LVC1G126DRYRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132779-74LVC1G126DRYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G126DRYRG4 CAD Model

Description

Product Overview: 74LVC1G126DRYRG4 from Texas Instruments

The 74LVC1G126DRYRG4 is a high-performance, single-buffer gate with a 3-state output from Texas Instruments, designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications. It belongs to the 74LVC family, which is renowned for its low-voltage operation and low-power consumption while maintaining high speed.

This buffer gate is equipped with a 3-state output that is controlled by the output enable (OE) input. When the OE input is low, the output is in a high-impedance state, which effectively disconnects the output from the circuit. This feature makes the 74LVC1G126DRYRG4 ideal for multiplexing and for implementing bus lines in computing and telecommunications systems where multiple devices need to share a common data or address bus.

Key Features:

  • Wide Supply Voltage Range: 1.65 V to 5.5 V, which allows for use in a variety of logic systems.
  • High-Speed Performance: The device is capable of operating at high frequencies, with a typical propagation delay of only a few nanoseconds.
  • Low Power Consumption: The 74LVC1G126DRYRG4 has a low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • 3-State Outputs: The output can be put in a high-impedance state, offering flexibility for bus-oriented applications.
  • Compatibility: Input levels are compatible with a variety of logic families, and output levels are designed to drive low-power Schottky TTL (LSTTL) loads.
  • Robustness: The device provides protection against excessive input voltage, which ensures reliability and longevity.

The 74LVC1G126DRYRG4 comes in a small SOT-5X3 package, which is suitable for space-constrained applications. Its small footprint, combined with the power and speed characteristics of the LVC family, makes it an excellent choice for interfacing with high-speed microprocessors, memory, and modern bus architectures.

With its impressive feature set and Texas Instruments' reputation for high-quality semiconductor products, the 74LVC1G126DRYRG4 is a versatile component for designers looking to implement efficient and reliable logic buffering and bus management solutions in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess