EN
  • EN
  • DE

74LVC1G08DCKR

Part No 74LVC1G08DCKR
Manufacturer Texas Instruments
Catalog Hard To Find
Description AND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16
Reference case SOT363
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717336-74LVC1G08DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74LVC1G08
Introduction Date November 01, 2009
Country of Origin China, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 74LVC1G08DCKR CAD Model

Description

Product Overview - 74LVC1G08DCKR from Texas Instruments

The 74LVC1G08DCKR is a high-performance, single 2-input AND gate integrated circuit from Texas Instruments, designed to operate from a 1.65 V to 5.5 V power supply. This versatile component is part of the 74LVC family, which is well-known for its low-voltage operation and low-power consumption, making it an ideal choice for use in battery-operated devices and power-sensitive applications.

This logic gate IC is fabricated with an advanced CMOS technology that provides a robust and high-speed performance. The 74LVC1G08DCKR features a 5-pin SC70/SOT-353 package, which is not only space-saving but also suitable for high-density mounting, thus being a perfect fit for compact electronic assemblies and miniaturized devices.

The input of the 74LVC1G08DCKR is characterized by a Schmitt-trigger action which allows for a slower input rise and fall times, providing an excellent solution for interfacing with slower input signals and enhancing noise immunity. This feature is particularly useful in environments with high electrical noise, ensuring stable and reliable operation of the logic circuit.

One of the key advantages of the 74LVC1G08DCKR is its 5V tolerant inputs, which means that it can be used in mixed-voltage environments without the risk of damage. This allows for direct interfacing with TTL levels, making the device highly flexible and easy to integrate into a wide range of digital circuits.

Moreover, the device offers a low static and dynamic power consumption, with a typical quiescent current of only 10 µA, further contributing to the energy efficiency of the overall system. Its high drive capability allows for driving multiple loads without the need for additional buffering, simplifying design and reducing component count.

The 74LVC1G08DCKR is also characterized by its robustness, with an ESD protection that exceeds JESD 22, ensuring the device's longevity and reliability even in harsh conditions. Texas Instruments' commitment to quality means that this product meets strict industry standards for performance and durability.

In summary, the 74LVC1G08DCKR from Texas Instruments is a compact, high-performance AND gate logic IC that offers low power consumption, high noise immunity, 5V tolerant inputs, and space-efficient packaging, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess