EN
  • EN
  • DE

74LVC16373DGGRE4

Part No 74LVC16373DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State, Non-Inverted
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 8ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74LVC16373
Standard Package 2,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 550049-74LVC16373DGGRE4
Ultra Librarian 3D Model Ultra Librarian 74LVC16373DGGRE4 CAD Model

Description

Product Overview: 74LVC16373DGGRE4

The 74LVC16373DGGRE4 is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs. Manufactured by Texas Instruments, this integrated circuit is designed to be used in applications that require high-speed and low power consumption. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

The device operates on a 3.3V power supply, but its 5V tolerant inputs allow interfacing with 5V logic levels, making it versatile for mixed-voltage applications. It is part of the LVC family, which is characterized by the capability to operate at high speeds while maintaining low power dissipation.

Key Features

  • Logic Family: LVC - Low-voltage CMOS
  • Operating Voltage: 1.65V to 3.6V
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors
  • High Impedance Outputs: 3-state outputs for bus-oriented applications
  • Pin Configuration: 48-pin TSSOP (DGG) package
  • 5V Tolerant Inputs: Interface capability with 5V logic levels
  • High-Speed Operation: Fast propagation delays and output transition times

Applications

With its robust feature set, the 74LVC16373DGGRE4 is ideal for a wide array of applications. It is commonly used in:

  • Communication infrastructure
  • Computers and computer peripherals
  • Data storage
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74LVC16373DGGRE4 is no exception, providing the reliability expected from a leading semiconductor manufacturer. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring a long operational life and stable performance in a variety of conditions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess